IEC - International Electrotechnical Commission - ISO/IEC 2022:1994
Information technology -- Character code structure and extension techniques
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 December 1994 |
| Status: | published |
| Page Count: | 47 |
| ICS Code (Coding of character sets): | 35.040.10 |
abstract:
Cancels and replaces the third edition (1986). Specifies the structure of 8-bit codes and 7-bit codes which provide for the coding of character sets. The codes specified here are designed to be... View More
Document History
April 8, 1999
Corrigendum 1 - Information technology -- Character code structure and extension techniques -
A description is not available for this item.
ISO/IEC 2022:1994
December 1, 1994
Information technology -- Character code structure and extension techniques
Cancels and replaces the third edition (1986). Specifies the structure of 8-bit codes and 7-bit codes which provide for the coding of character sets. The codes specified here are designed to be used...