IEC - International Electrotechnical Commission - ISO/IEC 13714:1995
Information technology -- Document processing and related communication -- User interface to telephone-based services -- Voice messaging applications
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 2 February 1995 |
| Status: | published |
| Page Count: | 60 |
| ICS Code (Application layer): | 35.100.70 |
abstract:
Will provide users of voice messaging systems with a consistent mode of interaction in a way that is independent of the underlying system implementations. The interface is based on a set of design... View More
Document History
ISO/IEC 13714:1995
February 2, 1995
Information technology -- Document processing and related communication -- User interface to telephone-based services -- Voice messaging applications
Will provide users of voice messaging systems with a consistent mode of interaction in a way that is independent of the underlying system implementations. The interface is based on a set of design...