IEC - International Electrotechnical Commission - ISO/IEC 11560:1992
Information technology -- Information interchange on 130 mm optical disk cartridges using the magneto-optical effect, for write once, read multiple functionality
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 December 1992 |
| Status: | withdrawn |
| Page Count: | 81 |
| ICS Code (Optical storage devices): | 35.220.30 |
abstract:
Specifies definitions of the essential concepts, the environment in which the characteristics are to be tested, the environments in which the cartridge is to be operated and stored, the... View More
Document History
ISO/IEC 11560:1992
December 17, 1992
Information technology -- Information interchange on 130 mm optical disk cartridges using the magneto-optical effect, for write once, read multiple functionality
Specifies definitions of the essential concepts, the environment in which the characteristics are to be tested, the environments in which the cartridge is to be operated and stored, the mechanical,...