IEC - International Electrotechnical Commission - ISO/IEC 14776-342:2000

Information technology - Small Computer System Interface (SCSI) - Part 342: Controller Commands - 2 (SCC-2)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 June 2000
Status: published
Page Count: 178
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The SCSI command set is designed to provide efficient peer-to-peer operation of input/output devices (disks, tapes, printers, etc.) by an operating system, The SCSI command set assumes a... View More

Document History

ISO/IEC 14776-342:2000
June 9, 2000
Information technology - Small Computer System Interface (SCSI) - Part 342: Controller Commands - 2 (SCC-2)
The SCSI command set is designed to provide efficient peer-to-peer operation of input/output devices (disks, tapes, printers, etc.) by an operating system, The SCSI command set assumes a...
Advertisement