IEC - International Electrotechnical Commission - ISO/IEC 15205:2000
SBus - Chip and module interconnect bus
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 June 2000 |
| Status: | published |
| Page Count: | 103 |
| ICS Code (Microprocessor systems): | 35.160 |
abstract:
An input/output expansion bus with a 32- or 64-bit width is described in this standard. The SBus is designed for systems requiring a small number expansion ports. SBus Cards may be connected to a... View More
Document History
ISO/IEC 15205:2000
June 28, 2000
SBus - Chip and module interconnect bus
An input/output expansion bus with a 32- or 64-bit width is described in this standard. The SBus is designed for systems requiring a small number expansion ports. SBus Cards may be connected to a...