IEC - International Electrotechnical Commission - IEC 60674-3-1:1998
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) film for capacitors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 March 1998 |
| Status: | revised |
| Page Count: | 21 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for use as dielectric in... View More
Document History
August 25, 2021
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) films for capacitors
IEC 60674-3-1:2021 is available as IEC 60674-3-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 25, 2021
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) films for capacitors
IEC 60674-3-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 15, 2011
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) films for capacitors
IEC 60674-3-1:1998+A1:2011 Gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for...
September 13, 2011
Amendment 1 - Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) film for capacitors
A description is not available for this item.
IEC 60674-3-1:1998
March 16, 1998
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Biaxially oriented polypropylene (PP) film for capacitors
Gives the requirements for biaxially oriented polypropylene film having a smooth or rough surface, corona treated when required for vacuum metallization. The films are for use as dielectric in...