IEC - International Electrotechnical Commission - IEC 60364-7-711:1998
Electrical installations of buildings - Part 7-711: Requirements for special installations or locations - Exhibitions, shows and stands
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 March 1998 |
| Status: | revised |
| Page Count: | 25 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Electricity supply systems): | 91.140.50 |
abstract:
Gives requirements applying to the temporary electricalinstallati
Document History
March 8, 2018
Low-voltage electrical installations - Part 7-711: Requirements for special installations or locations - Exhibitions, shows and stands
IEC 60364-7-711:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 8, 2018
Low-voltage electrical installations - Part 7-711: Requirements for special installations or locations - Exhibitions, shows and stands
IEC 60364-7-711:2018 is now available as IEC 60364-7-711:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
IEC 60364-7-711:1998
March 16, 1998
Electrical installations of buildings - Part 7-711: Requirements for special installations or locations - Exhibitions, shows and stands
Gives requirements applying to the temporary electricalinstallations in exhibitions, shows and stands (including mobile and portable displays and equipment) to protect users.