IEC - International Electrotechnical Commission - IEC 61079-2:1992
Methods of measurement on receivers for satellite broadcasttransmissions in the 12 GHz band - Part 2: Electrical measurementson DBS tuner units
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 July 1992 |
| Status: | published |
| Page Count: | 54 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
abstract:
Applies to the tuner unit of a receiver for the direct reception of satellite broadcast transmissions in the 12 GHz band. Defines conditions and methods of meausrement to be applied.
Document History
IEC 61079-2:1992
July 15, 1992
Methods of measurement on receivers for satellite broadcasttransmissions in the 12 GHz band - Part 2: Electrical measurementson DBS tuner units
Applies to the tuner unit of a receiver for the direct reception of satellite broadcast transmissions in the 12 GHz band. Defines conditions and methods of meausrement to be applied.