IEC - International Electrotechnical Commission - IEC 61053-1:1991
Helical-scan video tape cassette system using 12,65 mm (0,5 in)magnetic tape on type Beta format - FM audio recording - Part 1:625 line-50 field systems
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 March 1991 |
| Status: | published |
| Page Count: | 14 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
Defines the electrical and mechanical characteristics of FM audio recording which provides for the interchangeability of recorded cassettes. The requirements given relate to 625 lines-50 field... View More
Document History
IEC 61053-1:1991
March 13, 1991
Helical-scan video tape cassette system using 12,65 mm (0,5 in)magnetic tape on type Beta format - FM audio recording - Part 1:625 line-50 field systems
Defines the electrical and mechanical characteristics of FM audio recording which provides for the interchangeability of recorded cassettes. The requirements given relate to 625 lines-50 field...