IEC - International Electrotechnical Commission - IEC 60227-7:1995
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Flexible cables screened and unscreened with two or more conductors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 December 1995 |
| Status: | revised |
| Page Count: | 25 |
| ICS Code (Cables): | 29.060.20 |
abstract:
This part of IEC 60227 details the particular specifications for polyvinyl chloride insulated screened and unscreened control cables of rated voltages up to and including 300/500 V.
All... View More
Document History
February 22, 2024
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Flexible cables screened and unscreened with two or more conductors and of rated voltages up to and including 300/500 V
IEC 60227-7:2024 is available as IEC 60227-7:2024 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 22, 2024
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Flexible cables screened and unscreened with two or more conductors and of rated voltages up to and including 300/500 V
IEC 60227-7:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 18, 2012
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Flexible cables screened and unscreened with two or more conductors
IEC 60227-7:1995+A1:2003+A2:2011 details the particular specifications for polyvinyl chloride insulated, screened and unscreened control cables of rated voltages up to and including 300/500 V. This...
September 23, 2011
Amendment 2 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Flexible cables screened and unscreened with two or more conductors
A description is not available for this item.
April 28, 2003
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Flexible cables screened and unscreened with two or more conductors
This part of IEC 60227 details the particular specifications for polyvinyl chloride insulated screened and unscreened control cables of rated voltages up to and including 300/500 V. All cables comply...
March 26, 2003
Amendment 1 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Flexible cables screened and unscreened with two or more conductors
A description is not available for this item.
IEC 60227-7:1995
December 5, 1995
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Flexible cables screened and unscreened with two or more conductors
This part of IEC 60227 details the particular specifications for polyvinyl chloride insulated screened and unscreened control cables of rated voltages up to and including 300/500 V. All cables comply...