IEC - International Electrotechnical Commission - IEC 60674-3-4:1993

Specification for plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheets 4 to 6: Requirements for polyimide films used for electrical insulation

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 March 1993
Status: revised
Page Count: 29
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Gives the requirements for the following polyimide films with or without heat sealable fluoroethylene-propylene (FEP) coatings; based on poly(N,N'-p,p'-oxydiphenylene... View More

Document History

June 22, 2022
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheets 4: Polyimide films used for electrical insulation
IEC 60674-3-4:2022 gives the requirements for polyimide films used for electrical purposes. Materials which conform to this specification meet established levels of performance. However, the...
IEC 60674-3-4:1993
March 19, 1993
Specification for plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheets 4 to 6: Requirements for polyimide films used for electrical insulation
Gives the requirements for the following polyimide films with or without heat sealable fluoroethylene-propylene (FEP) coatings; based on poly(N,N'-p,p'-oxydiphenylene pyromellitimide)(sheet 4); based...
Advertisement