IEC - International Electrotechnical Commission - IEC 60404-8-8:1991

Magnetic materials - Part 8: Specifications for individual materials - Section 8: Specification for thin magnetic steel strip for use at medium frequencies

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 September 1991
Status: revised
Page Count: 29
ICS Code (Magnetic materials): 29.030
abstract:

Defines the grades of thin non-oriented magnetic steel strip in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm and 0,20 mm, and of thin oriented magnetic steel strip in nominal thicknesses of... View More

Document History

September 19, 2017
Magnetic materials - Part 8-8: Specifications for individual materials - Thin electrical steel strip and sheet for use at medium frequencies
IEC 60404-8-8:2017(E) defines the grades of thin non-oriented electrical steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm, 0,20 mm, 0,25 mm, 0,30 mm and 0,35 mm and of thin...
IEC 60404-8-8:1991
September 15, 1991
Magnetic materials - Part 8: Specifications for individual materials - Section 8: Specification for thin magnetic steel strip for use at medium frequencies
Defines the grades of thin non-oriented magnetic steel strip in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm and 0,20 mm, and of thin oriented magnetic steel strip in nominal thicknesses of 0,05...
Advertisement