IEC - International Electrotechnical Commission - IEC 60068-2-40:1976

Basic environmental testing procedures - Part 2-40: Tests - Test Z/AM: Combined cold/low air pressure tests

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1976
Status: withdrawn
Page Count: 17
ICS Code (Environmental testing): 19.040
abstract:

Applies to heat-dissipating and non-heat-dissipating specimens and is a test to determine the ability of components, equipment and other articles to be stored and used under a simultaneous... View More

Document History

Amendment 1 - Basic environmental testing procedures - Part 2-40: Tests - Test Z/AM: Combined cold/low air pressure tests
Amends the preferred combinations of temperature, air pressure and duration.
IEC 60068-2-40:1976
January 1, 1976
Basic environmental testing procedures - Part 2-40: Tests - Test Z/AM: Combined cold/low air pressure tests
Applies to heat-dissipating and non-heat-dissipating specimens and is a test to determine the ability of components, equipment and other articles to be stored and used under a simultaneous...
Advertisement