IEC - International Electrotechnical Commission - IEC 60068-2-41:1976
Basic environmental testing procedures - Part 2-41: Tests - Test Z/BM: Combined dry heat/low air pressure tests
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1976 |
| Status: | withdrawn |
| Page Count: | 19 |
| ICS Code (Environmental testing): | 19.040 |
abstract:
Applies to heat-dissipating and non-heat-dissipating
Document History
July 1, 1983
Amendment 1 - Basic environmental testing procedures - Part 2-41: Tests - Test Z/BM: Combined dry heat/low air pressure tests
Amends the preferred combinations of temperature, air pressure and duration.
IEC 60068-2-41:1976
January 1, 1976
Basic environmental testing procedures - Part 2-41: Tests - Test Z/BM: Combined dry heat/low air pressure tests
Applies to heat-dissipating and non-heat-dissipating specimens and is a the test is to determine the ability of components, equipment and other articles to be stored and used under a simultaneous...