IEC - International Electrotechnical Commission - ISO/IEC 15444-13:2008
Information technology -- JPEG 2000 image coding system: An entry level JPEG 2000 encoder
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 July 2008 |
| Status: | published |
| Page Count: | 53 |
| ICS Code (Coding of graphical and photographical information): | 35.040.30 |
abstract:
ISO/IEC 15444-13:2008 defines a normative entry level JPEG 2000 encoder providing one or more optional complete encoding paths that use various features defined in ISO/IEC 15444. It provides for... View More
Document History
ISO/IEC 15444-13:2008
July 23, 2008
Information technology -- JPEG 2000 image coding system: An entry level JPEG 2000 encoder
ISO/IEC 15444-13:2008 defines a normative entry level JPEG 2000 encoder providing one or more optional complete encoding paths that use various features defined in ISO/IEC 15444. It provides for an...