IEC - International Electrotechnical Commission - IEC 60519-21:2008
Safety in electroheat installations - Part 21: Particular requirements for resistance heating equipment - Heating and melting glass equipment
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 September 2008 |
| Status: | withdrawn |
| Page Count: | 16 |
| ICS Code (Electric furnaces): | 25.180.10 |
abstract:
IEC 60519-21:2008 is applicable to indirect resistance heating equipment for the heating and melting of glass, operating in voltage bands 1 and 2. These particular requirements also apply to... View More
Document History
IEC 60519-21:2008
September 26, 2008
Safety in electroheat installations - Part 21: Particular requirements for resistance heating equipment - Heating and melting glass equipment
IEC 60519-21:2008 is applicable to indirect resistance heating equipment for the heating and melting of glass, operating in voltage bands 1 and 2. These particular requirements also apply to...
June 30, 1999
Corrigendum 1 - Safety in electroheat installations - Part 21: Particular requirements for resistance heating equipment - Heating and melting glass equipment
A description is not available for this item.
February 23, 1998
Safety in electroheat installations - Part 21: Particular requirements for resistance heating equipment - Heating and melting glass equipment
Covers the safety aspects of electrical parts also in the case when electrical heating is combined with other means of heating, for example liquid fuel heating. Supplements and modifies the...