IEC - International Electrotechnical Commission - IEC 60986:2000/AMD1:2008
Amendment 1 - Short-circuit temperature limits of electric cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 September 2008 |
| Status: | published |
| Page Count: | 5 |
| ICS Code (Cables): | 29.060.20 |
Document History
November 13, 2008
Short-circuit temperature limits of electric cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV), with regard to the following: - insulating...
IEC 60986:2000/AMD1:2008
September 24, 2008
Amendment 1 - Short-circuit temperature limits of electric cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
A description is not available for this item.
October 9, 2000
Short-circuit temperature limits of electric cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV), with regard to the following: - insulating...
April 26, 1993
Amendment 1 - Guide to the short-circuit temperature limits of electric cables with a rated voltage from 1.8/3 (3.6) kV to 18/30 (36) kV
A description is not available for this item.
September 15, 1989
Guide to the short-circuit temperature limits of electric cables with a rated voltage from 1.8/3 (3.6) kV to 18/30 (36) kV
Guidance is given on the short-circuit maximum temperature rating of electric cables having a rated voltage from 1.8/3 (3.6) kV to 18/30 (36) kV with regard to the following: insulating materials;...