IEC - International Electrotechnical Commission - IEC 61467:2008

Insulators for overhead lines - Insulator strings and sets for lines with a nominal voltage greater than 1 000 V - AC power arc tests

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 August 2008
Status: published
Page Count: 81
ICS Code (Insulators): 29.080.10
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

IEC 61467:2008 applies to insulator strings and sets comprising string insulator units of ceramic material, glass or composite material for use on a.c. overhead lines and traction lines with a... View More

Document History

IEC 61467:2008
August 12, 2008
Insulators for overhead lines - Insulator strings and sets for lines with a nominal voltage greater than 1 000 V - AC power arc tests
IEC 61467:2008 applies to insulator strings and sets comprising string insulator units of ceramic material, glass or composite material for use on a.c. overhead lines and traction lines with a...
Advertisement