IEC - International Electrotechnical Commission - IEC 60794-3-50:2008
Optical fibre cables - Part 3-50: Outdoor cables - Family specification for gas pipe cables and subducts for installation by blowing and/or pulling/dragging in gas pipes
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 October 2008 |
| Status: | withdrawn |
| Page Count: | 31 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-3-50:2008(E) is part of the IEC 60794 family specification that covers gas pipe cables and subducts for installation by blowing and/or pulling/dragging in high pressure gas pipes (400... View More
Document History
IEC 60794-3-50:2008
October 8, 2008
Optical fibre cables - Part 3-50: Outdoor cables - Family specification for gas pipe cables and subducts for installation by blowing and/or pulling/dragging in gas pipes
IEC 60794-3-50:2008(E) is part of the IEC 60794 family specification that covers gas pipe cables and subducts for installation by blowing and/or pulling/dragging in high pressure gas pipes (400 mbar...