IEC - International Electrotechnical Commission - ISO/IEC 23360-4:2006

Linux Standard Base (LSB) core specification 3.1 -- Part 4: Specification for AMD64 architecture

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 December 2006
Status: replaced
Page Count: 77
ICS Code (Software): 35.080
abstract:

ISO/IEC 23360-4:2006 is the AMD64 architecture-specific Core part of the Linux Standard Base (LSB). It supplements the generic LSB Core module with those interfaces that differ between... View More

Document History

ISO/IEC 23360-4:2006
December 5, 2006
Linux Standard Base (LSB) core specification 3.1 -- Part 4: Specification for AMD64 architecture
ISO/IEC 23360-4:2006 is the AMD64 architecture-specific Core part of the Linux Standard Base (LSB). It supplements the generic LSB Core module with those interfaces that differ between architectures....
Advertisement