IEC - International Electrotechnical Commission - ISO/IEC 10021-6:2003
Information technology -- Message Handling Systems (MHS): Protocol specifications
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 December 2003 |
| Status: | published |
| Page Count: | 48 |
| ICS Code (IT applications in office work): | 35.240.20 |
abstract:
ISO/IEC 10021-6:2003 specifies the MTS Access Protocol (P3) used between a remote user-agent and the MTS to provide access to the MTS Abstract Service defined in ITU-T Rec. X.411 ISO/IEC 10021-4.... View More
Document History
ISO/IEC 10021-6:2003
December 10, 2003
Information technology -- Message Handling Systems (MHS): Protocol specifications
ISO/IEC 10021-6:2003 specifies the MTS Access Protocol (P3) used between a remote user-agent and the MTS to provide access to the MTS Abstract Service defined in ITU-T Rec. X.411 ISO/IEC 10021-4. It...