IEC - International Electrotechnical Commission - ISO/IEC 24709-1:2007
Information technology -- Conformance testing for the biometric application programming interface (BioAPI) -- Part 1: Methods and procedures
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 January 2007 |
| Status: | revised |
| Page Count: | 304 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 24709-1:2007 specifies the concepts, framework, test methods and criteria required to test conformity of biometric products claiming conformance to BioAPI (ISO/IEC 19784-1). Guidelines for... View More
Document History
November 15, 2017
Information technology - Conformance testing for the biometric application programming interface (BioAPI) - Part 1: Methods and procedures
ISO/IEC 24709-1:2017 specifies the concepts, framework, test methods, and criteria required to test conformity of biometric products claiming conformance to BioAPI (see ISO/IEC 19784-1). Guidelines...
ISO/IEC 24709-1:2007
January 29, 2007
Information technology -- Conformance testing for the biometric application programming interface (BioAPI) -- Part 1: Methods and procedures
ISO/IEC 24709-1:2007 specifies the concepts, framework, test methods and criteria required to test conformity of biometric products claiming conformance to BioAPI (ISO/IEC 19784-1). Guidelines for...