IEC - International Electrotechnical Commission - IEC 62535:2008
Insulating liquids - Test method for detection of potentially corrosive sulphur in used and unused insulating oil
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 October 2008 |
| Status: | published |
| Page Count: | 32 |
| ICS Code (Insulating oils): | 29.040.10 |
abstract:
IEC 62535:2008 specifies a test method for detection of potentially corrosive sulphur in used and unused mineral insulating oil. Most recent failures due to corrosive sulphur are related to the... View More
Document History
IEC 62535:2008
October 8, 2008
Insulating liquids - Test method for detection of potentially corrosive sulphur in used and unused insulating oil
IEC 62535:2008 specifies a test method for detection of potentially corrosive sulphur in used and unused mineral insulating oil. Most recent failures due to corrosive sulphur are related to the...