IEC - International Electrotechnical Commission - ISO/IEC 15417:2007

Information technology -- Automatic identification and data capture techniques -- Code 128 bar code symbology specification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 May 2007
Status: published
Page Count: 25
ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): 01.080.50
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

The technology of bar coding is based on the recognition of patterns encoded in bars and spaces of defined dimensions. There are numerous methods of encoding information in bar code form, known as... View More

Document History

ISO/IEC 15417:2007
May 31, 2007
Information technology -- Automatic identification and data capture techniques -- Code 128 bar code symbology specification
The technology of bar coding is based on the recognition of patterns encoded in bars and spaces of defined dimensions. There are numerous methods of encoding information in bar code form, known as...
May 25, 2000
Information technology - Automatic identification and data capture techniques - Bar code symbology specification - Code 128
A description is not available for this item.
Advertisement