IEC - International Electrotechnical Commission - ISO/IEC 24727-4:2008
Identification cards -- Integrated circuit card programming interfaces -- Part 4: Application programming interface (API) administration
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 October 2008 |
| Status: | published |
| Page Count: | 82 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 24727 defines a set of programming interfaces for interactions between integrated circuit cards and external applications to include generic services for multi-sector use.
ISO/IEC... View More
Document History
March 24, 2014
Amendment 1 - Identification cards -- Integrated circuit card programming interfaces -- Part 4: Application programming interface (API) administration
A description is not available for this item.
May 16, 2011
Corrigendum 1 - Identification cards - Integrated circuit card programming interfaces - Part 4: Application programming interface (API) administration
A description is not available for this item.
ISO/IEC 24727-4:2008
October 31, 2008
Identification cards -- Integrated circuit card programming interfaces -- Part 4: Application programming interface (API) administration
ISO/IEC 24727 defines a set of programming interfaces for interactions between integrated circuit cards and external applications to include generic services for multi-sector use.
ISO/IEC...