IEC - International Electrotechnical Commission - ISO/IEC 23916:2005

Information technology -- Telecommunications and information exchange between systems -- Corporate Telecommunication Networks -- Signalling Interworking between QSIG and SIP -- Call Transfer

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 November 2005
Status: published
Page Count: 25
ICS Code (Telephone networks): 33.040.35
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 23916:2005 specifies call transfer... View More

Document History

ISO/IEC 23916:2005
November 7, 2005
Information technology -- Telecommunications and information exchange between systems -- Corporate Telecommunication Networks -- Signalling Interworking between QSIG and SIP -- Call Transfer
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 23916:2005 specifies call transfer interworking...
Advertisement