IEC - International Electrotechnical Commission - ISO/IEC 23004-5:2008
Information technology -- Multimedia Middleware -- Part 5: Component download
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 February 2008 |
| Status: | published |
| Page Count: | 61 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
abstract:
ISO/IEC 23004-5:2008 specifies the interfaces of the support application programming interface (API) and the realization technology used for Component Download in MPEG Multimedia Middleware (M3W).... View More
Document History
ISO/IEC 23004-5:2008
February 5, 2008
Information technology -- Multimedia Middleware -- Part 5: Component download
ISO/IEC 23004-5:2008 specifies the interfaces of the support application programming interface (API) and the realization technology used for Component Download in MPEG Multimedia Middleware (M3W)....