IEC - International Electrotechnical Commission - ISO/IEC 7816-2:2007

Identification cards -- Integrated circuit cards -- Part 2: Cards with contacts -- Dimensions and location of the contacts

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 October 2007
Status: published
Page Count: 7
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 7816-2:2007 specifies the dimensions and locations for each of the contacts on an integrated circuit card of an ID-1 card type. It also provides information on the way to identify which... View More

Document History

ISO/IEC 7816-2:2007
October 11, 2007
Identification cards -- Integrated circuit cards -- Part 2: Cards with contacts -- Dimensions and location of the contacts
ISO/IEC 7816-2:2007 specifies the dimensions and locations for each of the contacts on an integrated circuit card of an ID-1 card type. It also provides information on the way to identify which...
Advertisement