IEC - International Electrotechnical Commission - ISO/IEC 23004-3:2007
Information technology -- Multimedia Middleware -- Part 3: Component model
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 September 2007 |
| Status: | published |
| Page Count: | 211 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
abstract:
ISO/IEC 23004-3:2007 specifies the component model which is the realization technology of the MPEG Multimedia Middleware. In addition, the interfaces of the support application programming... View More
Document History
ISO/IEC 23004-3:2007
September 13, 2007
Information technology -- Multimedia Middleware -- Part 3: Component model
ISO/IEC 23004-3:2007 specifies the component model which is the realization technology of the MPEG Multimedia Middleware. In addition, the interfaces of the support application programming interface...