IEC - International Electrotechnical Commission - ISO/IEC 28361:2007
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication Wired Interface (NFC-WI)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 September 2007 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Physical layer): | 35.100.10 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 28361:2007 specifies the digital wire... View More
Document History
ISO/IEC 28361:2007
September 19, 2007
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication Wired Interface (NFC-WI)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 28361:2007 specifies the digital wire interface...