IEC - International Electrotechnical Commission - ISO/IEC 11002:2008
Information technology - Multipath Management API
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 July 2008 |
| Status: | published |
| Page Count: | 78 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
ISO/IEC 11002:2008(E) is an Application Programming Interface (API) which provides management interfaces as defined in ISO/IEC 14776-453 (Information technology - Small computer system interface... View More
Document History
ISO/IEC 11002:2008
July 17, 2008
Information technology - Multipath Management API
ISO/IEC 11002:2008(E) is an Application Programming Interface (API) which provides management interfaces as defined in ISO/IEC 14776-453 (Information technology - Small computer system interface...