IEC - International Electrotechnical Commission - IEC 60745-2-20:2003+AMD1:2008 CSV

Hand-held motor-operated electric tools - Safety - Part 2-20: Particular requirements for band saws

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 July 2008
Status: published
Page Count: 13
ICS Code (Electric tools): 25.140.20
abstract:

Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding... View More

Document History

IEC 60745-2-20:2003+AMD1:2008 CSV
July 17, 2008
Hand-held motor-operated electric tools - Safety - Part 2-20: Particular requirements for band saws
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding...
Amendment 1 - Hand-held motor-operated electric tools - Safety - Part 2-20: Particular requirements for band saws
A description is not available for this item.
February 7, 2003
Hand-held motor-operated electric tools - Safety - Part 2-20: Particular requirements for band saws
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding...
Advertisement