IEC - International Electrotechnical Commission - IEC 60745-2-18:2003+AMD1:2008 CSV

Hand-held motor-operated electric tools - Safety - Part 2-18: Particular requirements for strapping tools

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 June 2008
Status: published
Page Count: 17
ICS Code (Electric tools): 25.140.20
abstract:

Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding... View More

Document History

IEC 60745-2-18:2003+AMD1:2008 CSV
June 25, 2008
Hand-held motor-operated electric tools - Safety - Part 2-18: Particular requirements for strapping tools
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding...
February 27, 2008
Amendment 1 - Hand-held motor-operated electric tools - Safety - Part 2-18: Particular requirements for strapping tools
A description is not available for this item.
January 27, 2003
Hand-held motor-operated electric tools - Safety - Part 2-18: Particular requirements for strapping tools
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding...
Advertisement