IEC - International Electrotechnical Commission - IEC 61039:2008
Classification of insulating liquids
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 July 2008 |
| Status: | published |
| Page Count: | 24 |
| ICS Code (Insulating oils): | 29.040.10 |
abstract:
IEC 61039:2008 establishes the detailed classification of the N family (insulating liquids) that belongs to class L (lubricants, industrial oils and related products) in accordance with ISO 8681... View More
Document History
IEC 61039:2008
July 23, 2008
Classification of insulating liquids
IEC 61039:2008 establishes the detailed classification of the N family (insulating liquids) that belongs to class L (lubricants, industrial oils and related products) in accordance with ISO 8681 and...
October 15, 1990
General classification of insulating liquids
Defines the detailed classification of family N (insulating liquids) which belong to class L (lubricants, industrial oils and related products) in accordance with ISO 8681 and ISO 6743-0.