IEC - International Electrotechnical Commission - IEC 60641-3-1:2008

Pressboard and presspaper for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Requirements for pressboard, types B.0.1, B.0.3, B.2.1, B.2.3, B.3.1, B.3.3, B.4.1, B.4.3, B.5.1, B.5.3 and B.6.1

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 July 2008
Status: published
Page Count: 21
ICS Code (Paper and board insulating materials): 29.035.10
abstract:

IEC 60641-3-1:2008 gives the requirements for pressboard for electrical purposes comprised of 100 % sulphate wood pulp or a mixture of sulphate wood pulp and cotton. The main changes with respect... View More

Document History

IEC 60641-3-1:2008
July 21, 2008
Pressboard and presspaper for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Requirements for pressboard, types B.0.1, B.0.3, B.2.1, B.2.3, B.3.1, B.3.3, B.4.1, B.4.3, B.5.1, B.5.3 and B.6.1
IEC 60641-3-1:2008 gives the requirements for pressboard for electrical purposes comprised of 100 % sulphate wood pulp or a mixture of sulphate wood pulp and cotton. The main changes with respect to...
May 31, 1992
Specification for pressboard and presspaper for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: Requirements for pressboard, types B.0.1, B.2.1, B.2.3, B.3.1, B.3.3, B.4.1, B.4.3, B.5.1, B.6.1 and B.7.1
Gives the requirements for pressboard for electrical purposes comprised of 100 % sulphate wood pulp or a mixture of sulphate wood pulp and cotton.
Advertisement