IEC - International Electrotechnical Commission - IEC 60335-2-83:2001+AMD1:2008 CSV

Household and similar electrical appliances - Safety - Part 2-83: Particular requirements for heated gullies for roof drainage

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 July 2008
Status: published
Page Count: 21
ICS Code (Roofs): 91.060.20
abstract:

Deals with the safety of electrically heated gullies for de-icing the inlet of the drainage system of flat roofs, balconies, and similar structures. The rated voltage is not more than 250 V. This... View More

Document History

IEC 60335-2-83:2001+AMD1:2008 CSV
July 15, 2008
Household and similar electrical appliances - Safety - Part 2-83: Particular requirements for heated gullies for roof drainage
Deals with the safety of electrically heated gullies for de-icing the inlet of the drainage system of flat roofs, balconies, and similar structures. The rated voltage is not more than 250 V. This...
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-83: Particular requirements for heated gullies for roof drainage
A description is not available for this item.
November 7, 2001
Household and similar electrical appliances - Safety - Part 2-83: Particular requirements for heated gullies for roof drainage
Deals with the safety of electrically heated gullies for de-icing the inlet of the drainage system of flat roofs, balconies, and similar structures. The rated voltage is not more than 250 V.
Advertisement