IEC - International Electrotechnical Commission - IEC 60794-2-41:2008

Optical fibre cables - Part 2-41: Indoor cables - Product specification for simplex and duplex buffered A4 fibres

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 June 2008
Status: published
Page Count: 22
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60794-2-41:2008 covers simplex and duplex buffered A4a through A4g fibres for indoor use. These may be cut into short lengths, which can be used in patchcord cable assemblies. The requirements... View More

Document History

IEC 60794-2-41:2008
June 25, 2008
Optical fibre cables - Part 2-41: Indoor cables - Product specification for simplex and duplex buffered A4 fibres
IEC 60794-2-41:2008 covers simplex and duplex buffered A4a through A4g fibres for indoor use. These may be cut into short lengths, which can be used in patchcord cable assemblies. The requirements of...
Advertisement