IEC - International Electrotechnical Commission - IEC 60335-2-98:2002/AMD2:2008

Amendment 2 - Household and similar electrical appliances - Safety - Part 2-98: Particular requirements for humidifiers

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 July 2008
Status: revised
Page Count: 5
ICS Code (Domestic electrical appliances in general): 97.030

Document History

December 6, 2023
Household and similar electrical appliances - Safety - Part 2-98: Particular requirements for humidifiers
IEC 60335-2-98:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 6, 2023
Household and similar electrical appliances - Safety - Part 2-98: Particular requirements for humidifiers
IEC 60335-2-98:2023 is available as IEC 60335-2-98:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 6, 2023
Household and similar electrical appliances - Safety - Part 2-98: Particular requirements for humidifiers
IEC 60335-2-98:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
Household and similar electrical appliances - Safety - Part 2-98: Particular requirements for humidifiers
Deals with the safety of electric humidifiers for household and similar use, their rated voltage being not more than 250 V for single-phase and 480 V for other appliances. Examples of appliances that...
IEC 60335-2-98:2002/AMD2:2008
July 17, 2008
Amendment 2 - Household and similar electrical appliances - Safety - Part 2-98: Particular requirements for humidifiers
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-98: Particular requirements for humidifiers
Deals with the safety of electric humidifiers for household and similar use, their rated voltage being not more than 250 V for single-phase and 480 V for other appliances. Examples of appliances that...
November 24, 2004
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-98: Particular requirements for humidifiers
A description is not available for this item.
November 26, 2002
Household and similar electrical appliances - Safety - Part 2-98: Particular requirements for humidifiers
Deals with the safety of electric humidifiers for household and similar use, their rated voltage being not more than 250 V for single-phase and 480 V for other appliances. Examples of appliances that...
Amendment 1 - Safety of household and similar electrical appliances - Part 2-98: Particular requirements for humidifiers
A description is not available for this item.
September 5, 1997
Safety of household and similar electrical appliances - Part 2: Particular requirements for humidifiers
Deals with the safety of electric humidifiers for household and similar use. The room air is humidified by evaporating or atomizing water. Deals with the common hazards presented by humidifiers which...
Advertisement