IEC - International Electrotechnical Commission - ISO/IEC 24824-1:2007

Information technology -- Generic applications of ASN.1: Fast infoset

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 May 2007
Status: published
Page Count: 91
ICS Code (Presentation layer): 35.100.60
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 24824-1:2007 specifies a representation of... View More

Document History

Corrigendum 1 - Information technology -- Generic applications of ASN.1: Fast infoset -
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 24824-1:2007
May 4, 2007
Information technology -- Generic applications of ASN.1: Fast infoset
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 24824-1:2007 specifies a representation of an...
Advertisement