IEC - International Electrotechnical Commission - ISO/IEC 7816-12:2005
Identification cards - Integrated circuit cards -- Part 12: Cards with contacts -- USB electrical interface and operating procedures
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 October 2005 |
| Status: | published |
| Page Count: | 50 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 7816-12:2005 specifies the operating conditions of an integrated circuit card that provides a USB interface. An integrated circuit card with a USB interface is named USB-ICC.
ISO/IEC... View More
Document History
March 11, 2014
Corrigendum 1 - Identification cards - Integrated circuit cards -- Part 12: Cards with contacts -- USB electrical interface and operating procedures
A description is not available for this item.
ISO/IEC 7816-12:2005
October 4, 2005
Identification cards - Integrated circuit cards -- Part 12: Cards with contacts -- USB electrical interface and operating procedures
ISO/IEC 7816-12:2005 specifies the operating conditions of an integrated circuit card that provides a USB interface. An integrated circuit card with a USB interface is named USB-ICC.
ISO/IEC...