IEC - International Electrotechnical Commission - ISO/IEC 16085:2006

Systems and software engineering -- Life cycle processes -- Risk management

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 December 2006
Status: replaced
Page Count: 34
ICS Code (Software): 35.080
abstract:

ISO/IEC 16085:2006 defines a process for the management of risk in the life cycle. It can be added to the existing set of system and software life cycle processes defined by ISO/IEC 15288 and... View More

Document History

ISO/IEC 16085:2006
December 8, 2006
Systems and software engineering -- Life cycle processes -- Risk management
ISO/IEC 16085:2006 defines a process for the management of risk in the life cycle. It can be added to the existing set of system and software life cycle processes defined by ISO/IEC 15288 and ISO/IEC...
Advertisement