IEC - International Electrotechnical Commission - ISO/IEC 23360-7:2006
Linux Standard Base (LSB) core specification 3.1 -- Part 7: Specification for S390 architecture
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 December 2006 |
| Status: | replaced |
| Page Count: | 73 |
| ICS Code (Software): | 35.080 |
abstract:
ISO/IEC 23360-7:2006 is the S390 architecture-specifi
Document History
ISO/IEC 23360-7:2006
December 5, 2006
Linux Standard Base (LSB) core specification 3.1 -- Part 7: Specification for S390 architecture
ISO/IEC 23360-7:2006 is the S390 architecture-specific Core part of the Linux Standard Base (LSB). It supplements the generic LSB Core module with those interfaces that differ between architectures....