IEC - International Electrotechnical Commission - ISO/IEC 23917:2005
Information technology -- Telecommunications and information exchange between systems -- NFCIP-1 -- Protocol Test Methods
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 November 2005 |
| Status: | revised |
| Page Count: | 51 |
| ICS Code (Physical layer): | 35.100.10 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 23917:2005 specifies protocol test methods... View More
Document History
December 8, 2023
Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol 1 (NFCIP-1) - Protocol test methods
This document specifies protocol test methods for Near Field Communication Interface and Protocol 1 (NFCIP-1), as defined in ISO/IEC 18092 (the base standard). The radio frequency (RF) test methods...
ISO/IEC 23917:2005
November 3, 2005
Information technology -- Telecommunications and information exchange between systems -- NFCIP-1 -- Protocol Test Methods
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 23917:2005 specifies protocol test methods for...