IEC - International Electrotechnical Commission - ISO/IEC 15457-2:2007

Identification cards -- Thin flexible cards -- Part 2: Magnetic recording technique

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 June 2007
Status: published
Page Count: 19
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

Thin flexible cards are used to automate the controls for access to goods or services such as mass transit, highway toll systems, car parks, vouchers and stored value.
For these applications,... View More

Document History

ISO/IEC 15457-2:2007
June 12, 2007
Identification cards -- Thin flexible cards -- Part 2: Magnetic recording technique
Thin flexible cards are used to automate the controls for access to goods or services such as mass transit, highway toll systems, car parks, vouchers and stored value. For these applications, data...
Advertisement