IEC - International Electrotechnical Commission - ISO/IEC 15426-1:2006

Information technology -- Automatic identification and data capture techniques -- Bar code verifier conformance specification -- Part 1: Linear symbols

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 June 2006
Status: published
Page Count: 10
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

The technology of bar coding is based on the recognition of patterns encoded in dark and light elements of defined dimensions according to rules defining the translation of characters into such... View More

Document History

ISO/IEC 15426-1:2006
June 1, 2006
Information technology -- Automatic identification and data capture techniques -- Bar code verifier conformance specification -- Part 1: Linear symbols
The technology of bar coding is based on the recognition of patterns encoded in dark and light elements of defined dimensions according to rules defining the translation of characters into such...
Advertisement