IEC - International Electrotechnical Commission - ISO/IEC 21000-15:2006

Information technology -- Multimedia framework (MPEG-21) -- Part 15: Event Reporting

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 July 2006
Status: published
Page Count: 45
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
abstract:

ISO/IEC 21000-15:2006 specifies a mechanism to monitor events associated with the manipulation and usage of Digital Items, as defined in ISO/IEC 21000-2, and Peers. Monitoring the usage of... View More

Document History

September 15, 2008
Amendment 1 - Information technology -- Multimedia framework (MPEG-21) -- Part 15: Event Reporting - Security in Event Reporting
A description is not available for this item.
Corrigendum 1 - Information technology -- Multimedia framework (MPEG-21) -- Part 15: Event Reporting -
A description is not available for this item.
ISO/IEC 21000-15:2006
July 6, 2006
Information technology -- Multimedia framework (MPEG-21) -- Part 15: Event Reporting
ISO/IEC 21000-15:2006 specifies a mechanism to monitor events associated with the manipulation and usage of Digital Items, as defined in ISO/IEC 21000-2, and Peers. Monitoring the usage of...
Advertisement