IEC - International Electrotechnical Commission - ISO/IEC 23360-1:2006

Linux Standard Base (LSB) core specification 3.1 -- Part 1: Generic specification

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 December 2006
Status: replaced
Page Count: 458
ICS Code (Software): 35.080
abstract:

The Linux Standard Base (LSB) defines a system interface for compiled applications and a minimal environment for support of installation scripts. Its purpose is to enable a uniform industry... View More

Document History

ISO/IEC 23360-1:2006
December 5, 2006
Linux Standard Base (LSB) core specification 3.1 -- Part 1: Generic specification
The Linux Standard Base (LSB) defines a system interface for compiled applications and a minimal environment for support of installation scripts. Its purpose is to enable a uniform industry standard...
Advertisement