IEC - International Electrotechnical Commission - ISO/IEC 10967-3:2006
Information technology -- Language independent arithmetic -- Part 3: Complex integer and floating point arithmetic and complex elementary numerical functions
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 2 May 2006 |
| Status: | published |
| Page Count: | 149 |
| ICS Code (Languages used in information technology): | 35.060 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 10967-3:2005 is based on ISO/IEC 10967-2... View More
Document History
ISO/IEC 10967-3:2006
May 2, 2006
Information technology -- Language independent arithmetic -- Part 3: Complex integer and floating point arithmetic and complex elementary numerical functions
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 10967-3:2005 is based on ISO/IEC 10967-2 and...