IEC - International Electrotechnical Commission - ISO/IEC 5218:2004

Information technology -- Codes for the representation of human sexes

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 July 2004
Status: revised
Page Count: 17
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 5218:2004 specifies a uniform representation of human sexes for the interchange of information. It provides a set of numeric codes that are independent of language-derived codes and as... View More

Document History

June 1, 2022
Information technology - Codes for the representation of human sexes
ISO/IEC 5218:2022 This document specifies a uniform representation of human sexes for the interchange of information. It is intended to: - reduce the time required to record and/or format the...
ISO/IEC 5218:2004
July 8, 2004
Information technology -- Codes for the representation of human sexes
ISO/IEC 5218:2004 specifies a uniform representation of human sexes for the interchange of information. It provides a set of numeric codes that are independent of language-derived codes and as such...
Advertisement