IEC - International Electrotechnical Commission - ISO/IEC 15053:2003
Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Specification, functional model and information flows -- Call Interception additional network feature
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 March 2003 |
| Status: | published |
| Page Count: | 37 |
| ICS Code (Telephone networks): | 33.040.35 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 15053:2003 specifies Additional Network... View More
Document History
ISO/IEC 15053:2003
March 21, 2003
Information technology -- Telecommunications and information exchange between systems -- Private Integrated Services Network -- Specification, functional model and information flows -- Call Interception additional network feature
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 15053:2003 specifies Additional Network Feature...